EN
  • EN
  • DE

LM2794BL

Part No LM2794BL
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14DSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 3.8V
Channel Output Current 20mA
Frequency 515kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-DSBGA
Win Source Part Number 133354-LM2794BL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2794BL CAD Model

Description

The LM2794BL is a versatile and high-performing product from Texas Instruments, a leading global semiconductor company.

  • Device Type: Mobile display LED driver.
  • LED Support: Up to four LEDs in parallel.
  • Applications: Backlighting small-sized displays in mobile devices.
  • Charge Pump: Low-noise, constant frequency.
  • Operating Modes: 1x, 1.5x, and 2x.
  • Brightness Control: Unique brightness control interface (PWM signal or analog voltage).
  • Package: Micro SMD.
  • Feature: Soft-start function.
  • Protection: Built-in thermal shutdown and current limit protection.
  • Power Supply: Single-cell lithium-ion battery.
  • Input Voltage Range: 2.7V to 5.5V.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8609 $55.8270
70+ $1.5269 $106.8830
105+ $1.4792 $155.3160
140+ $1.4315 $200.4100
185+ $1.3838 $256.0030
245+ $1.2406 $303.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess