EN
  • EN
  • DE

LTC1879EGN#TRPBF

Part No LTC1879EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A SYNC 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.65V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 10V
Output Current 1.2A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 303218-LTC1879EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1879EGN#TRPBF CAD Model

Description

The LTC1879EGN#TRPBF from Linear Technology is a high-performance, synchronous step-up DC/DC converter that is designed to provide a compact and efficient power solution for portable and battery-powered applications. This advanced converter integrates key features that cater to the demands for low noise, high efficiency, and a small footprint, making it an ideal choice for designers looking to optimize their power management systems.

Key Features:

  • High Efficiency: The LTC1879EGN#TRPBF is capable of converting a wide input voltage range of 1.5V to 5.5V to a higher, regulated output voltage with efficiency up to 96%. This high efficiency is maintained over a broad range of load currents, ensuring optimal battery life for portable devices.
  • Synchronous Operation: With integrated N-channel MOSFET switches, the converter offers synchronous rectification, which reduces power losses and improves efficiency, especially in low voltage applications.
  • Low Noise: The LTC1879EGN#TRPBF employs a constant frequency, current mode architecture that minimizes noise and ripple, making it suitable for noise-sensitive applications such as RF and precision analog circuits.
  • Compact Design: Housed in a compact 16-lead SSOP package, this DC/DC converter saves valuable board space and is ideal for space-constrained applications.
  • Adjustable Output Voltage: The output voltage can be set with an external resistor divider, providing design flexibility to generate various output voltages as required by the application.
  • Low Shutdown Current: It features a low shutdown current of under 1µA, significantly reducing power consumption when the device is not in active use.

Applications:

The LTC1879EGN#TRPBF is versatile and can be used in a wide array of applications, including:

  • Portable Electronics
  • Handheld Instruments
  • Medical Devices
  • Wireless Transmitters
  • GPS Devices
  • Energy Harvesting Systems

In conclusion, the LTC1879EGN#TRPBF by Linear Technology is a robust and efficient solution for designers looking to enhance the power management of their portable and low-power devices. Its high efficiency, low noise operation, and compact size make it a versatile component that addresses the critical needs of modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2234 $57.7872
20+ $5.9263 $118.5260
31+ $5.7415 $177.9865
42+ $5.5567 $233.3814
54+ $5.3708 $290.0232
72+ $4.8152 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess