EN
  • EN
  • DE

BTS5682E

Part No BTS5682E
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description SPI Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155606-BTS5682E
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTS5682E CAD Model

Description

The BTS5682E is a single-channel high-side power switch manufactured by Infineon Technologies. It's designed to drive resistive, inductive and capacitive loads and intended for use in automotive and industrial applications.

Applications:

  • Automotive Lighting: Used for controlling exterior lights such as headlights, taillights, and brake lights.
  • Relay Replacement: Functions as a solid-state relay for switching various loads in automotive and industrial systems.
  • Solenoid Drivers: Drives solenoids in applications such as valve control and door locking mechanisms.
  • Heating Systems: Used to control heating elements in automotive and industrial heating systems.
  • Power Distribution: Can be implemented in power distribution circuits for switching power to various loads.

Features:

  • High-Side Switch: Integrated high-side switch with built-in protection features.
  • Overload Protection: Protects the switch and the load from overload conditions.
  • Short Circuit Protection: Provides short-circuit protection to prevent damage from shorted loads.
  • Over Temperature Protection: Protects the switch from overheating by shutting down the output.
  • Current Limitation: Limits the output current to a safe level during overload or short-circuit conditions.
  • Diagnostic Feedback: Provides diagnostic feedback signals to indicate fault conditions.

Benefits:

  • Increased Reliability: Built-in protection features enhance the reliability of the system.
  • Reduced Component Count: Integrated switch and protection features reduce the number of external components.
  • Improved Safety: Protection features prevent damage to the switch and the load during fault conditions.
  • Enhanced Diagnostics: Diagnostic feedback signals simplify troubleshooting and maintenance.
  • Compact Design: The integrated design allows for a more compact system.

Additional Details:

The BTS5682E is typically controlled by a microcontroller or other digital logic. It includes diagnostic features such as current sense, open load detection, and short-to-ground detection. These features enable the system to detect and respond to various fault conditions, improving overall system reliability and safety.

Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended external components to ensure optimal performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess