EN
  • EN
  • DE

LF25ABDT

Part No LF25ABDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 2.5V 500MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.7V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 12mA
PSRR 82dB ~ 65dB (120Hz ~ 10kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number LF25
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196078-LF25ABDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF25ABDT CAD Model

Description

The LF25ABDT is a robust, low-dropout voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to deliver a stable output voltage with a low dropout voltage, making it an ideal choice for sensitive electronics that require a consistent power supply. With its precise voltage regulation and high reliability, the LF25ABDT is well-suited for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low Dropout Voltage: The LF25ABDT can maintain regulation with a very small difference between the input and output voltage, which enhances efficiency and allows operation under tighter constraints.
  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is common for logic circuits and other low-voltage applications.
  • Output Current: It is capable of supplying up to 500mA of output current, making it suitable for a variety of moderate power needs.
  • Thermal Protection: The device includes built-in thermal shutdown to protect against excessive temperature and ensure long-term reliability.
  • Short Circuit Protection: The LF25ABDT also features short-circuit protection, which helps to safeguard the regulator and connected components from potential damage due to fault conditions.
  • Low Ground Current: The ground current is low, which minimizes the total quiescent current and contributes to the overall efficiency of the system.
  • Packaging: Available in TO-220, TO-220FP, and D²PAK packages, the LF25ABDT offers flexibility for various design layouts and thermal performance requirements.

Applications

The LF25ABDT is versatile and can be integrated into a variety of electronic systems. Common applications include:

  • Automotive electronics where stable power is crucial for safety and performance.
  • Consumer electronics such as personal computers, gaming consoles, and TVs.
  • Industrial controls that require a reliable power supply under variable conditions.
  • Battery-powered devices where maximizing battery life is essential.

With its combination of performance, protection features, and versatility, the LF25ABDT from STMicroelectronics is an excellent choice for designers looking to enhance the stability and efficiency of their power supply circuits.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6686 $50.1450
185+ $0.5486 $101.4910
285+ $0.5315 $151.4775
390+ $0.5143 $200.5770
505+ $0.4972 $251.0860
675+ $0.4458 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess