Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 8.5V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1.5mA to 12mA
PSRR 72dB to 57dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8.5V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002519-LF85CDT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF85CDT-TR CAD Model

Description

Introducing the LF85CDT-TR Voltage Regulator from STMicroelectronics

The LF85CDT-TR is a robust, high-performance 5V fixed output voltage regulator from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to provide a stable and reliable power supply for a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The LF85CDT-TR provides a steady 5V output, which is essential for powering microcontrollers and other digital ICs that require a precise voltage level for optimal operation.
  • Output Current: Capable of delivering up to 500mA of output current, this voltage regulator can support a variety of components and peripherals without compromising performance.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus conserving battery life in portable applications.
  • Thermal Overload Protection: To safeguard against overheating, the LF85CDT-TR includes thermal overload protection that automatically shuts down the regulator if the internal temperature exceeds safe limits.
  • Short-Circuit Protection: This voltage regulator is also equipped with short-circuit protection to prevent damage to the device and the connected components in case of a fault condition.

Applications

The LF85CDT-TR is versatile and can be used in a variety of applications, such as:

  • Consumer Electronics: Televisions, radios, and home appliances.
  • Computing: Power supplies for motherboards and peripheral devices.
  • Industrial: Automation systems, instrumentation, and control panels.
  • Automotive: Power management systems within vehicles.
  • Battery-Powered Devices: Portable gadgets where power efficiency is critical.

Package and Availability

The LF85CDT-TR voltage regulator is available in a TO-252 (DPAK) package, which is suitable for surface mount technology (SMT) and is compatible with standard PCB manufacturing processes. Its compact size makes it an excellent choice for space-constrained applications. The device is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

With its combination of performance, protection features, and versatility, the LF85CDT-TR from STMicroelectronics stands out as a reliable choice for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV
Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9854 $59.5620
70+ $1.6292 $114.0440
110+ $1.5782 $173.6020
150+ $1.5273 $229.0950
190+ $1.4764 $280.5160
255+ $1.3236 $337.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention