EN
  • EN
  • DE

LM124AD

Part No LM124AD
Manufacturer STMicroelectronics
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1196789-LM124AD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM124AD CAD Model

Description

The LM124AD from STMicroelectronics is a high-performance, low-power quad operational amplifier that has been designed to offer a wide range of features and capabilities for a variety of electronic applications. This device is part of the LM124 series and is characterized by its low-power consumption and stable operation over a wide range of voltages.

Key Features

  • Wide Range of Supply Voltages: The LM124AD can operate with supply voltages ranging from 3V to 30V for single supplies or ±1.5V to ±15V for dual supplies, making it versatile for various circuit configurations.
  • Low Supply Current: With a low supply current drain independent of the supply voltage, this operational amplifier is optimal for battery-powered circuits and energy-efficient designs.
  • Input Common-Mode Voltage Range: It includes the ground level, which is a significant advantage for single-supply operation.
  • Low Input Bias and Offset Currents: The LM124AD ensures high accuracy and reduces errors in precision applications.
  • Output Short-Circuit Protection: The device features built-in output short-circuit protection, enhancing its reliability and robustness in complex circuits.
  • Internal Frequency Compensation: This feature allows for stable operation as an amplifier without the need for external components.

Applications

The LM124AD is suitable for a wide range of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • All the conventional operational amplifier circuits
  • Analog processing
  • Data acquisition
  • Power supply control
  • Battery-powered devices

Package and Quality

The LM124AD comes in a 14-pin SOIC package, which is widely accepted for surface mount technology (SMT). The device meets the stringent requirements of the automotive industry and is qualified for operation from -55°C to 125°C. It is also compliant with the RoHS directive, ensuring that it meets current environmental standards for electronic components.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess