EN
  • EN
  • DE

LM139DT

Part No LM139DT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description LOWPOWER QUAD VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 32 V, ±1 V ~ 16 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2mA
Operating Temperature Range -55°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SO
RoHS State Request Verification
Win Source Part Number 1196848-LM139DT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM139
Introduction Date June 29, 1998
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LM139DT CAD Model

Description

STMicroelectronics LM139DT Quad Comparator

The LM139DT from STMicroelectronics is a high-performance, low-power quad voltage comparator designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. This versatile component is housed in a compact SO-14 package, making it suitable for space-constrained applications while offering the reliability and robustness expected from a leading semiconductor manufacturer.

Each of the four independent comparators is designed to accurately compare two input voltages and provide a corresponding output based on which input is higher. The LM139DT offers a typical input offset voltage of 2 mV, a low input bias current, and a low input offset current, which makes it ideal for precision applications where minimal error and stability are crucial.

Key Features:

  • Wide Supply Voltage Range: The LM139DT can operate with a single supply voltage from 2V to 36V or a dual supply voltage from ±1V to ±18V, granting it the flexibility to be used in a wide array of electronic circuits.
  • Low Supply Current Drain: Its low supply current drain is independent of the supply voltage, which results in reduced power consumption and makes it suitable for battery-powered devices.
  • Low Input Biasing Current: The device features a low input biasing current, which is critical for high-impedance sensor applications and precision measurement systems.
  • Fast Response Time: The LM139DT boasts a typical response time of 1.3 microseconds, ensuring quick and accurate performance in time-sensitive applications.
  • Common Mode Input Voltage Range: Includes ground, allowing direct sensing near ground.
  • Differential Input Voltage Range: Equal to the supply voltage, which enhances the comparator's flexibility.

Applications:

The LM139DT is suitable for various applications, including limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, voltage monitoring, and other circuits requiring low input offset voltage. Its robust design and versatile nature make it an excellent choice for designers looking to create reliable and efficient electronic systems.

With its combination of high precision, low power consumption, and broad voltage compatibility, the LM139DT from STMicroelectronics stands as a smart choice for any application requiring a reliable quad comparator.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6111 $51.9435
200+ $0.5014 $100.2800
310+ $0.4858 $150.5980
430+ $0.4701 $202.1430
555+ $0.4544 $252.1920
740+ $0.4074 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,258 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess