Product Overview: LM193AN from STMicroelectronics
The LM193AN is a versatile low-power dual voltage comparator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance device is engineered to provide precise voltage comparisons, making it an essential component in a wide range of electronic applications.
Key Features
- Wide Supply Voltage Range: The LM193AN operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V. This flexibility makes it suitable for battery-operated devices as well as for more complex electronic systems.
- Low Supply Current Drain: With its low current consumption, the LM193AN is ideal for power-sensitive applications. Its design ensures minimal impact on the overall power budget of the system it is integrated into.
- Low Input Bias Current: The device features a very low input bias current, which enhances its performance in applications requiring high-impedance sensing.
- Low Input Offset Voltage: The LM193AN provides an accurate response with its low input offset voltage, which is crucial for maintaining the integrity of the voltage comparison.
- Output Compatibility: The output of the LM193AN can be connected to other logic levels or devices, as it is compatible with TTL, MOS, and CMOS. This versatility allows for easy integration into a variety of circuits without additional interfacing components.
- Differential Input Voltage Range: The comparator can handle a wide range of differential input voltages, equal to the supply voltage range, facilitating its use in a broad array of applications.
Applications
The LM193AN is adept at handling applications that require precision and reliability. It is commonly used in:
- Control systems
- Voltage level detection
- Window comparators
- Battery chargers
- Switching power supplies
- Motor control circuits
- Alarm and monitoring systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The LM193AN is no exception, as it is designed to meet stringent industry standards for performance and reliability. Its robust construction ensures it can withstand the rigors of demanding environments, making it a trusted choice for engineers and designers alike.
With its combination of features, the LM193AN is a powerful tool for enhancing the performance and efficiency of electronic systems. Whether you're designing consumer electronics, industrial machinery, or automotive technology, the LM193AN from STMicroelectronics is a reliable and practical solution for your voltage comparison needs.