EN
  • EN
  • DE

LM201AD

Part No LM201AD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 479997
Standard Package 100
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.5 V/µs
Gain Bandwidth Product 1MHz
Current - Input Bias 25nA
Voltage - Input Offset 700µV
Current - Supply 1.8mA
Current - Output / Channel 30mA
Voltage - Supply Single/Dual (±) ±5 V ~ 22 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Win Source Part Number 037427-LM201AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM201AD CAD Model

Description

The LM201AD is a high-performance operational amplifier offered by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This operational amplifier is part of STMicroelectronics' extensive range of linear devices, designed to provide precision, low power consumption, and stability for a wide array of applications.

The LM201AD operational amplifier features a dual supply voltage that ranges from ±3V to ±15V, making it versatile for both low and high voltage applications. The device boasts a large gain bandwidth product and a high slew rate, which ensures fast response times and accurate signal amplification, crucial for high-speed signal processing and control systems.

With its low input bias and offset currents, the LM201AD is particularly suitable for high-accuracy applications. This precision is further enhanced by its low input offset voltage, which minimizes errors and improves overall system performance. The operational amplifier also has the capability to drive capacitive loads, which is beneficial in applications such as active filters and integrators.

The LM201AD's robust design includes short-circuit protection and an internal frequency compensation which simplifies its usage by eliminating the need for external components. This makes the LM201AD a reliable choice for designers looking for an operational amplifier that is both easy to implement and dependable under varying conditions.

This operational amplifier is commonly used in a multitude of applications, including sensor amplifiers, active filters, general-purpose amplifiers, and many other electronic circuits that require a high level of precision and stability. Its small package size allows for compact PCB designs, and it is available in both commercial and industrial temperature ranges, accommodating a broad spectrum of operating environments.

In conclusion, the LM201AD from STMicroelectronics is a versatile, high-quality operational amplifier that meets the needs of modern electronic systems requiring precise linear amplification. Whether for industrial, automotive, or consumer electronics, the LM201AD stands out as a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1685 $50.5500
725+ $0.1383 $100.2675
1,120+ $0.1340 $150.0800
1,545+ $0.1297 $200.3865
2,000+ $0.1253 $250.6000
2,670+ $0.1124 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,400 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess