EN
  • EN
  • DE

LM217T

Part No LM217T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220AB Tube / IC REG LDO ADJ 1.5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -25°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 37 V
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 018682-LM217T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LM217
Introduction Date November 02, 1999
ECCN EAR99
Country of Origin China, Malaysia, Morocco, Singapore, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM217T CAD Model

Description

STMicroelectronics LM217T Voltage Regulator

The LM217T is a robust, versatile voltage regulator integrated circuit brought to you by STMicroelectronics, a global leader in semiconductor solutions. This regulator is part of the LM217 series and is designed to offer a stable output voltage with a wide range of input voltages, making it an ideal choice for various electronic applications.

Key Features

  • Output Voltage: The LM217T provides a fixed output voltage of 1.2V to 37V, which can be adjusted by connecting a pair of resistors externally across the adjustment pin and the output pin.
  • Output Current: It is capable of delivering up to 1.5A of output current, ensuring reliable performance for a broad array of devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator if the internal temperature crosses a certain threshold, thereby safeguarding the IC from damage due to overheating.
  • Short Circuit Protection: The LM217T also features short circuit protection, which helps to prevent damage to the regulator and the connected load in the event of a short circuit.
  • Safe Area Protection: With its safe area protection, the regulator limits the output current to prevent the device from exceeding its maximum power dissipation.

Applications

The LM217T is widely used in a variety of electronic circuits due to its reliability and flexibility. Some common applications include:

  • Power supplies for radios, TVs, and other consumer electronics
  • Battery chargers
  • Linear regulators in switching power supplies
  • Voltage references
  • Adjustable current sources

Package and Quality

The LM217T is offered in a TO-220 package, which is suitable for through-hole mounting, providing ease of integration into existing designs. STMicroelectronics ensures that each device meets rigorous quality standards, delivering reliable performance for both commercial and industrial applications.

Whether you're designing a new power supply or looking to replace an existing voltage regulator, the LM217T from STMicroelectronics is a dependable choice that combines flexibility, protection features, and ease of use.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6326 $50.6080
195+ $0.5190 $101.2050
300+ $0.5028 $150.8400
415+ $0.4866 $201.9390
535+ $0.4704 $251.6640
715+ $0.4217 $301.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,118 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess