EN
  • EN
  • DE

LM224A

Part No LM224A
Manufacturer STMicroelectronics
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1197076-LM224A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM224A CAD Model

Description

The LM224A from STMicroelectronics is a versatile and widely-applicable low-power quad operational amplifier that is designed to offer stable and high-performance operation for a vast range of applications. This device is part of the LMx24 series, which are known for their reliable performance in extended temperature ranges and under varying operating conditions.

Key Features

  • Low Power Consumption: The LM224A is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Gain Bandwidth: With a gain bandwidth product of 1.3 MHz, this operational amplifier can handle a wide range of frequencies, making it ideal for audio processing, filtering, and signal conditioning.
  • Operating Voltage Range: It operates from a single power supply over a wide range of voltages from 3V to 32V or dual supplies of ±1.5V to ±16V, providing flexibility in various circuit designs.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is particularly useful for single-supply operations.
  • Low Input Bias and Offset Current: The LM224A features low input bias and offset currents, enhancing the accuracy of the amplifier in precision applications.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures that the device remains safe and stable under fault conditions.
  • Internal Frequency Compensation: The device comes with internal frequency compensation which simplifies the design process by eliminating the need for external components.
  • Extended Temperature Range: The LM224A can operate in an extended temperature range from -40°C to +105°C, accommodating industrial and automotive requirements.

Applications

The LM224A is suitable for a variety of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional operational amplifier circuits
  • Analog processing
  • Sensor interfaces
  • Active filters
  • General-purpose amplification

With its combination of low power consumption, wide voltage range, and robust temperature performance, the LM224A from STMicroelectronics is a reliable choice for designers looking to implement an operational amplifier in both consumer and industrial electronics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1505 $50.4175
810+ $0.1235 $100.0350
1,255+ $0.1197 $150.2235
1,730+ $0.1158 $200.3340
2,235+ $0.1120 $250.3200
2,990+ $0.1004 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess