The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM293AD

Part No LM293AD
Manufacturer STMicroelectronics
Catalog Electronic Surplus
Description DUAL DIFFERENTIAL COMPARATORS | IC VOLT COMPARATOR DUAL LP 8SOIC
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.158 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
250+
$0.2040
$51.000
600+
$0.1680
$100.800
930+
$0.1620
$150.660
1,275+
$0.1570
$200.175
1,645+
$0.1520
$250.040
2,210+
$0.1360
$300.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 200,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 2mV at 30V
Current - Input Bias (Maximum) 0.1μA at 5V
Current - Output 18mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number LM293
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198402-LM293AD
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited

Description

STMicroelectronics LM293AD - Dual Differential Comparator

The LM293AD from STMicroelectronics is a high-performance dual differential comparator designed to operate over a wide range of voltages, from a single 2V supply up to 36V, or ±1V to ±18V dual supplies. This versatile component is engineered to provide a reliable solution for a variety of applications that require precision voltage comparison.

Key Features

  • Wide Supply Voltage Range: Single supply operation from 2V to 36V, or dual supplies of ±1V to ±18V make the LM293AD suitable for battery-operated devices, as well as many other types of electronic equipment.
  • Low Supply Current Drain: Independent of the supply voltage, the typical drain is only 0.4 mA, a feature that enhances the overall efficiency of the device and makes it ideal for power-sensitive applications.
  • Differential Input Voltage Range: Equal to the supply voltage range, this feature allows for a wide range of input signals.
  • Low Input Bias Current: At 25 nA, which ensures minimal impact on the circuits being monitored.
  • Low Input Offset Current: The typical value of ±5 nA helps in maintaining accuracy in signal comparison.
  • Low Input Offset Voltage: The offset voltage is typically ±1 mV, which contributes to the precision of the comparator.

Applications

The LM293AD is adept at handling applications that require precise control and monitoring of voltages. Its uses span across various industries and include:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • Voltage monitoring
  • Window comparators
  • Level shift detectors
  • Automotive applications
  • Industrial controls
  • Consumer electronics

In conclusion, the LM293AD dual differential comparator from STMicroelectronics is a highly versatile and efficient solution for a wide array of voltage comparison tasks. Its robust feature set ensures reliability and precision, making it a go-to component for designers and engineers in various fields.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.