EN
  • EN
  • DE

LM7808

Part No LM7808
Manufacturer STMicroelectronics
Description 1.5A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+Rohs
Reference case TO-220
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732006-LM7808
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM7808 CAD Model

Description

The LM7808 from STMicroelectronics is a reliable voltage regulator designed to deliver a fixed output voltage of 8V with a maximum output current of 1.5A. This linear voltage regulator is a part of the LM78xx series, which is well-known for providing a range of fixed output voltages, making them ideal for a variety of electronic applications.

Key Features

  • Output Voltage: Fixed at 8V, which is ideal for circuits that require a stable voltage level.
  • Output Current: Capable of providing up to 1.5A, suitable for powering small to medium-sized electronic devices.
  • Thermal Overload Protection: Built-in protection ensures the device remains safe even under excessive temperature conditions.
  • Short Circuit Protection: The LM7808 includes a short circuit protection feature that helps prevent damage to the regulator and the connected load in case of a short circuit.
  • No External Components Required: This voltage regulator typically does not need any external components to function, simplifying the design and reducing the overall bill of materials.

Applications

The LM7808 voltage regulator is versatile and can be used in a wide range of applications, including:

  • Power supplies for electronic devices and instruments.
  • Linear power adapters.
  • Voltage regulation for small motor drives.
  • Home appliances and consumer electronics.
  • DIY projects requiring a stable 8V power source.

Product Specifications

Parameter Value Output Voltage (V<sub>OUT) 8V Output Current (I<sub>OUT) 1.5A Input Voltage (V<sub>IN) 10.5V to 35V Package TO-220 Operating Temperature Range 0°C to 125°C

Overall, the LM7808 voltage regulator is a robust and cost-effective solution for applications requiring a regulated 8V power supply. Its ease of use, combined with protection features, makes it a popular choice among professionals and hobbyists alike.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess