Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13.3V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 088800-LNBH21PD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH21PD CAD Model

Description

Introducing the LNBH21PD from STMicroelectronics

The LNBH21PD is a cutting-edge device from STMicroelectronics, designed to elevate the performance and reliability of satellite set-top boxes and home theater systems. This high-efficiency, monolithic voltage regulator is specifically engineered to fit the needs of satellite dish LNB (Low Noise Block) converters, which are crucial for the reception of satellite TV signals.

Key Features

  • Integrated Step-Up Converter: The LNBH21PD features an integrated step-up DC-DC converter, capable of supplying a precise and stable output voltage required for LNBs, ensuring consistent signal quality and reliability.
  • Dual Output: With its dual output capability, the device can power both vertical and horizontal polarizations, or two different LNBs, making it highly versatile for various system configurations.
  • I²C Interface: The inclusion of an I²C-compatible interface allows for seamless communication and control from the main processor, enabling easy adjustment of output voltage and diagnostics.
  • Overcurrent Protection: The LNBH21PD is equipped with robust overcurrent protection, safeguarding the system against potential damage caused by excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, thus ensuring the longevity and safe operation of the device under all conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the LNBH21PD operates with minimal power loss, contributing to the overall energy savings of the system.
  • DiSEqC 2.x Compliant: The device fully supports DiSEqC 2.x communication protocol, allowing for bidirectional communication between the satellite receiver and the dish, enabling advanced satellite dish positioning and selection functions.

Applications

The LNBH21PD is ideal for a wide range of applications in the satellite reception industry, including but not limited to:

  • Satellite set-top boxes
  • Direct broadcast satellite systems
  • Satellite dish LNB converters
  • Home theater satellite systems

STMicroelectronics' commitment to quality and innovation is evident in the LNBH21PD, offering a robust, feature-rich solution for modern satellite communication systems. Its advanced features ensure that it is a top choice for manufacturers and system integrators looking to enhance the performance and reliability of their satellite reception products.

You May Also Be Interested in

ON Semiconductor
7-Bit, Programmable, 3-Phase, Mobile CPU Synchronous Buck Controller
Lowest to $1.6201
ECAD model for NCP3218GMNR2G
ON Semiconductor
IC CPU CTLR DUAL 3+2PHASE 60-QFN / THREE PLUS TWO PHASE CONTROLLER 60-PIN QFN EP T/R
Lowest to $1.9638
ECAD model for NCP6132BDMNR2G
ON Semiconductor
IC REG BUCK CTLR 32QFN / PWM switching Controller IC
Lowest to $1.7787
ECAD model for NCP81119MNTXG
NXP / Nexperia
PF1510
Need more? Email Us
ECAD model for MC34PF1510A3EP
ON Semiconductor
IC SECONDARY CTLR SW PS / AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP
Lowest to $0.2458
ECAD model for NCP4328ASNT1G
Renesas Electronics America
Two-Phase Core Regulator for IMVP-6 Mobile CPUs | IC REG CONV INTEL 1OUT 48QFN
Lowest to $0.8098
ECAD model for ISL6262CRZ
ON Semiconductor
IC PHASE CONTROLLER 2/3/4 40-QFN / 2/3/4 PHASE BUCK CONTROLLER
Need more? Email Us
ECAD model for NCP5392HMNR2G
Renesas Electronics America
Four-Phase Buck PWM Controller with Integrated MOSFET Drivers for Intel VR10, VR11, and AMD Applications | IC REG CTRLR VR10 1OUT 48QFN
Need more? Email Us
ECAD model for ISL6312IRZ
Renesas Electronics America
PCN13024 – ASECL Reliability Qualification Summary | IC REG IMVP-7 VR12 2OUT 48QFN
Lowest to $7.1057
ECAD model for ISL6364ACRZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,133 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention