EN
  • EN
  • DE
  • IT

NCP81142MNTXG

Part No NCP81142MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG VR CTLR 4PHASE 32QFN / DC to DC Controller Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Applications Controller, Intel VR12.5
Voltage - Input 4.75 V ~ 5.25 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 2.3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (4x4)
Win Source Part Number 790624-NCP81142MNTXG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP81142MNTXG
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP81142MNTXG CAD Model

Description

The ON Semiconductor NCP81142MNTXG is a high-performance, multi-phase power controller designed for precision regulation in a variety of applications. This advanced IC is suitable for systems requiring efficient power distribution and management, such as computing, networking, and graphics cards. Its versatility and adaptability make it a top choice for engineers looking to enhance system stability and extend battery life in portable devices.

Key Features

  • Multi-Phase Operation: The NCP81142MNTXG supports multi-phase operation, which allows for excellent load regulation, reduced output ripple, and improved thermal balance among phases.
  • Highly Efficient: With its integrated MOSFET drivers and optimized control algorithms, it achieves high efficiency, which is crucial for maintaining low power consumption and heat generation.
  • Configurable: The device offers programmable phase configurations, enabling designers to tailor the power solution to specific application requirements.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.
  • I<sup>2C Interface: An I<sup>2C-compatible interface is available for dynamic voltage control, enabling adaptive voltage scaling and power-saving modes.

Applications

The NCP81142MNTXG is an ideal solution for a wide range of applications, including:

  • High-performance computing platforms
  • Graphics processing units (GPUs)
  • Gaming consoles
  • Networking and telecommunication equipment
  • Portable and battery-powered devices

Technical Specifications

The device comes in a compact QFN-52 package and operates over a wide input voltage range. It supports advanced power-saving modes and has a programmable switching frequency for flexibility in various design scenarios.

With the NCP81142MNTXG, ON Semiconductor continues to provide innovative power management solutions that meet the evolving needs of modern electronics. Its robust design and advanced features ensure that it can deliver the performance and reliability required by cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7510 $61.2850
85+ $1.4368 $122.1280
125+ $1.3929 $174.1125
175+ $1.3479 $235.8825
225+ $1.3028 $293.1300
300+ $1.1677 $350.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess