EN
  • EN
  • DE

S-8750B0CUP-ACGT2G

Part No S-8750B0CUP-ACGT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VOLT DETECT/REG 5.0V SOT89-5 / LDO Regulator Pos 5V 6-Pin(5+Tab) SOT-89 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Packaging Reel package
Applications Converter, Constant Voltage Power Supply
Voltage - Input 1.3 V ~ 24 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-89-5/6
Manufacturer Package SOT-89-5
Win Source Part Number 793761-S-8750B0CUP-ACGT2G
Popularity Medium
Supply and Demand Status Balance
Family Name S-8750
Introduction Date August 24, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian S-8750B0CUP-ACGT2G CAD Model

Description

The SII Semiconductor Corporation S-8750B0CUP-ACGT2G is an integrated circuit (IC) used in converter and constant voltage power supply applications.

  • Voltage Output: 5V
  • Voltage Input Range: 1.3V to 24V
  • Output: One
  • Family: S-8750
  • Package: SOT-89-5/6
  • Mounting: SMD
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess