EN
  • EN
  • DE

NCP3218GMNR2G

Part No NCP3218GMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 7-Bit, Programmable, 3-Phase, Mobile CPU Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Applications Controller, Intel IMVP-6.5
Voltage - Input 3.3 V ~ 22 V
Number of Outputs 1
Voltage - Output 0.013 V ~ 1.5 V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (6x6)
Win Source Part Number 1230230-NCP3218GMNR2G
Manufacturer Homepage www.onsemi.com
Family Name NCP3218G
Introduction Date November 04, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3218GMNR2G CAD Model

Description

ON Semiconductor NCP3218GMNR2G - Power Management IC

The NCP3218GMNR2G is a highly efficient, multi-phase, synchronous buck converter designed by ON Semiconductor. It is tailored for precision voltage regulation in computing applications, particularly for CPUs and GPUs that demand high-performance power solutions. The device operates over a wide input voltage range, making it suitable for a variety of systems.

Key Features:

  • Multi-Phase Operation: The NCP3218GMNR2G's multi-phase operation reduces the amount of input and output capacitance required and allows for a smaller, lighter-weight design.
  • High Efficiency: With its synchronous buck topology, the device achieves high conversion efficiency, which is essential for thermal management and energy savings in high-performance computing environments.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance of the converter for specific applications.
  • Integrated Drivers: The IC includes integrated MOSFET drivers, which simplifies the circuit design and reduces the external component count.
  • Power Good (PGOOD) Output: A PGOOD signal is provided to indicate when the output voltage is within nominal operating range, which is useful for sequence control in complex systems.
  • Protection Features: The NCP3218GMNR2G includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation under various conditions.

Applications:

The device is ideal for powering the latest high-performance CPUs and GPUs, as well as other applications requiring efficient power conversion. It is commonly used in desktops, laptops, servers, and gaming consoles where power efficiency and thermal performance are critical.

Package and Availability:

The NCP3218GMNR2G is offered in a compact, lead-free package that is designed to meet environmental standards. It is widely available through ON Semiconductor's distribution network, ensuring easy integration into your design and supply chain.

By choosing the NCP3218GMNR2G for your power management needs, you can expect a robust, efficient, and reliable solution that meets the rigorous demands of modern high-performance computing applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4465 $57.8600
100+ $1.1870 $118.7000
155+ $1.1498 $178.2190
210+ $1.1127 $233.6670
270+ $1.0757 $290.4390
360+ $0.9644 $347.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess