EN
  • EN
  • DE

ESP32-WROVER-E-N4R8

Part No ESP32-WROVER-E-N4R8
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI PCB TRACE SMD  /  Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part ESP32-D0WD-V3
Memory Size 4MB Flash, 8MB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 80mA
Current - Transmitting 80mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 38-SMD Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1965-ESP32-WROVER-E(4MB)DKR-ND,1965-ESP32-WROVER-E(4MBFLASH)TR-ND,1965-ESP32-WROVER-E(4MB)DKR,ESP32-WROVER-E (4MB),1965-ESP32-WROVER-E-N4R8CT,1965-ESP32-WROVER-E-N4R8TR,1965-ESP32-WROVER-E-N4R8DKR,1965-ESP32-WROVER-E(4MB)CT,M213EH3264PH3Q0,1965-ESP32-WROVER-E(4MB)TR-ND,1965-ESP32-WROVER-E(4MB)CT-ND,ESP32-WROVER-E (4MB FLASH),1965-ESP32-WROVER-E(4MBFLASH)DKR-ND,1965-ESP32-WROVER-E(4MBFLASH)CT-ND,1965-ESP32-WROVER-E(4MB)TR,ESP32-WROVER-E(M213EH3264PH3Q0)
Standard Package 650
Win Source Part Number 1057997-ESP32-WROVER-E-N4R8
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-E-N4R8 CAD Model

Description

The ESP32-WROVER-E-N4R8 is a RF/IF and RFID RF transceiver module and modem that operates at a frequency range of 2.4GHz ~ 2.5GHz. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.2 +EDR
  • Data Rate: 150Mbps
  • Memory Size: 4MB Flash and 8MB SRAM
  • IC/Part: ESP32-D0WD-V3
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Current Receiving: 80mA
  • Current Transmitting: 80mA
  • Voltage Supply Range: 2.3V ~ 3.6V
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 38-SMD Module

You May Also Be Interested in

Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7995 $52.7945
26+ $3.9380 $102.3880
40+ $3.8150 $152.6000
55+ $3.6919 $203.0545
71+ $3.5688 $253.3848
94+ $3.1997 $300.7718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess