EN
  • EN
  • DE

MAX1836EUT33-T

Part No MAX1836EUT33-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR, 0.45A, BICM / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1836
MSL Level Vendor Undefined
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355558-MAX1836EUT33-T
Ultra Librarian 3D Model Ultra Librarian MAX1836EUT33-T CAD Model

Description

Maxim Integrated MAX1836EUT33-T Voltage Regulator

The MAX1836EUT33-T is a high-efficiency, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and reliable component is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a regulated power supply with minimal power loss.

Key Features:

  • Fixed Output: Provides a stable 3.3V output, which is essential for sensitive electronic circuits that demand a precise voltage level for optimal performance.
  • Low Dropout Voltage: The MAX1836EUT33-T boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable devices.
  • High Efficiency: Designed to offer high power conversion efficiency, this regulator minimizes the heat generated during operation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Compact SOT23 Package: The device comes in a space-saving SOT23 package, making it suitable for use in applications where board space is at a premium.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device from damage due to excessive heat, ensuring stable performance under varying operating conditions.
  • Short-Circuit Protection: The built-in short-circuit protection feature prevents the regulator and the downstream components from being damaged in the event of a short circuit.

Applications:

The MAX1836EUT33-T is versatile and can be used in a variety of electronic devices, including:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Wireless communication systems
  • Embedded systems

With its robust design and reliable performance, the MAX1836EUT33-T from Maxim Integrated is a top choice for designers and engineers looking to incorporate a dependable power management solution into their projects. Whether it's for consumer electronics, medical devices, or industrial applications, this voltage regulator ensures a stable and efficient power supply, contributing to the overall performance and efficiency of the end product.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2399 $51.5177
55+ $1.8379 $101.0845
85+ $1.7805 $151.3425
117+ $1.7230 $201.5910
151+ $1.6656 $251.5056
201+ $1.4933 $300.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess