EN
  • EN
  • DE

TPSM82821SILR

Part No TPSM82821SILR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 5.5-V INPUT, 1-A STEP-DOWN MODUL  /  Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4V 1A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 4V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-LDFN Exposed Pad, Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (3.8x3)
Base Product Number TPSM82821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM82821SILRTR,296-TPSM82821SILRCT,296-TPSM82821SILRDKR
Standard Package 3,000
Win Source Part Number 967429-TPSM82821SILR
Ultra Librarian 3D Model Ultra Librarian TPSM82821SILR CAD Model

Description

The TPSM82821SILR is a highly integrated power solution from Texas Instruments (TI), designed to simplify the power supply design for a wide array of applications. This compact, low-profile module integrates a synchronous step-down (buck) converter with inductors and capacitors to provide an efficient, space-saving power management solution.

Key Features

  • High Efficiency: The TPSM82821SILR boasts a high level of efficiency, which helps in reducing heat dissipation and improving system performance.
  • Wide Input Voltage Range: With an input voltage range of 2.4V to 5.5V, this power module is versatile and can be used in various systems with different power requirements.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 3.3V, allowing for flexibility in power supply design to match the needs of the target application.
  • Compact Footprint: The ultra-small 2.0 mm x 2.5 mm x 1.1 mm, 8-pin package makes it an ideal choice for space-constrained applications.
  • Integrated Components: This module includes integrated inductors and capacitors, reducing the number of external components required and simplifying the design process.

Applications

The TPSM82821SILR is suitable for a variety of applications where space is at a premium and efficiency is crucial. Typical applications include:

  • Portable Electronics
  • Wearable Devices
  • Internet of Things (IoT) Gadgets
  • Medical Devices
  • Point-of-Load Conversions

Design Support

TI provides comprehensive design support for the TPSM82821SILR, including evaluation modules, design tools, and detailed technical documentation. This support helps designers to rapidly integrate the power module into their projects and bring products to market faster.

Quality and Reliability

As with all Texas Instruments products, the TPSM82821SILR is manufactured to high-quality standards, ensuring reliability and performance in even the most demanding applications. TI's commitment to quality makes this power module a trusted choice for engineers and designers around the world.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8327 $53.1597
23+ $4.5268 $104.1164
35+ $4.3739 $153.0865
50+ $4.0680 $203.4000
64+ $3.9151 $250.5664
80+ $3.7622 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess