EN
  • EN
  • DE

LNBH29EPTR

Part No LNBH29EPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Controller 8V to 17.5V 16-Pin QFN EP T/R / IC LNB CTRL STEP-UP I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Low-Noise Block (LNB) Down-Converter
Operating Supply Current 10mA
Supply Voltage - Operating 8 V to 17.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1055930-LNBH29EPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LNBH29
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LNBH29EPTR CAD Model

Description

Introducing the LNBH29EPTR from STMicroelectronics

The LNBH29EPTR is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the LNBH29 series, which are monolithic linear and switching voltage regulators specifically developed for satellite set-top box applications and low-noise block downconverters in digital satellite reception systems.

Key Features

  • High Efficiency: The LNBH29EPTR is built to offer high efficiency, which is crucial for minimizing power loss and heat dissipation, thereby improving the overall performance and reliability of the system it is integrated into.
  • DiSEqC 2.x Compliant: This product supports DiSEqC 2.x communication protocols, making it versatile and compatible with advanced satellite dish control systems.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power supply specifications, this device ensures flexibility and adaptability across different geographical and technical environments.
  • Over-Temperature Protection: The LNBH29EPTR includes built-in over-temperature protection, safeguarding the device and the system from potential damage due to excessive heat.
  • Low Power Consumption: It is designed to consume low power, which not only conserves energy but also extends the life of the product by reducing stress on the components.
  • Small Package Size: The compact design of the LNBH29EPTR allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Applications

The LNBH29EPTR is primarily used in satellite receiver systems, where it provides the necessary voltages for the LNB (Low Noise Block) downconverter in the antenna setup. It is suitable for single-tuner, twin-tuner, and multi-tuner satellite receivers, offering designers a flexible and reliable option for their power regulation needs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The LNBH29EPTR is no exception, as it is manufactured to the highest standards, ensuring both performance and durability for consumer satisfaction and trust.

Whether you're developing a new satellite receiver or upgrading an existing system, the LNBH29EPTR from STMicroelectronics is an excellent choice for your power regulation needs, combining efficiency, reliability, and advanced features in a small package.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5285 $50.5700
49+ $2.0746 $101.6554
75+ $2.0098 $150.7350
103+ $1.9450 $200.3350
133+ $1.8801 $250.0533
178+ $1.6857 $300.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess