EN
  • EN
  • DE

TUSB320HIRWBR

Part No TUSB320HIRWBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Type-C Configuration Channel Logic and Port Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB, Type-C Configuration
Operating Supply Voltage 2.7 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-XFQFN
Manufacturer Package 12-X2QFN (1.6x1.6)
Win Source Part Number 1274982-TUSB320HIRWBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB320HI
Introduction Date August 29, 2015
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TUSB320HIRWBR CAD Model

Description

Texas Instruments TUSB320HIRWBR USB Type-C and USB Power Delivery Controller

The Texas Instruments TUSB320HIRWBR is a versatile and highly-integrated USB Type-C and USB Power Delivery (PD) controller designed for a wide range of applications. This advanced controller is engineered to facilitate the management of USB Type-C ports with the USB PD protocol. It is ideal for powering and charging notebooks, tablets, smartphones, and other portable devices that require efficient power delivery and data transfer.

With the TUSB320HIRWBR, manufacturers can create products that are compliant with the latest USB Type-C and PD specifications, ensuring compatibility with a broad array of USB Type-C devices and chargers. The controller supports both Downstream Facing Port (DFP) and Upstream Facing Port (UFP) modes, as well as DRP (Dual Role Port) for applications that require the port to function as both a source and a sink of power.

Key features of the TUSB320HIRWBR include:

  • Support for USB PD 3.0, enabling higher power capabilities and faster charging
  • Integrated VCONN power switch for accessory support
  • Automatic recognition of attached devices and cable orientation for a seamless user experience
  • Low standby power consumption, making it suitable for battery-powered applications
  • Enhanced Electrostatic Discharge (ESD) protection to ensure device longevity and reliability
  • Configurability via I2C interface, allowing for customization to meet specific design requirements

For ease of integration, the TUSB320HIRWBR comes in a compact QFN package and requires minimal external components, which helps to reduce overall design complexity and time to market. Additionally, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist developers in implementing the controller into their designs.

Whether you are developing a new USB Type-C accessory or integrating USB PD into a portable device, the TUSB320HIRWBR offers a reliable and cost-effective solution that meets the current standards for USB connectivity and power delivery.

You May Also Be Interested in

Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8848 $51.9264
43+ $2.3670 $101.7810
66+ $2.2930 $151.3380
91+ $2.2191 $201.9381
117+ $2.1451 $250.9767
156+ $1.9232 $300.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,764 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess