Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 20V
Voltage - Breakdown (Minimum) 22V
Voltage - Clamping (Maximum) at Ipp 35V
Current - Peak Pulse (10/1000μs) 331A (8/20μs)
Power - Peak Pulse 1800W (1.8kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number LNBTVS
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202626-LNBTVS4-220
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS4-220 CAD Model

Description

Product Overview: LNBTVS4-220

The LNBTVS4-220 is a robust transient voltage suppression (TVS) diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is engineered to provide high-quality surge and electrostatic discharge (ESD) protection for sensitive electronics. With its low clamping voltage and fast response time, the LNBTVS4-220 is an ideal choice for safeguarding high-speed data lines and other vulnerable circuits from the damaging effects of transient voltage spikes.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 220V, which means it can tolerate continuous voltage up to this level without conducting significant current, making it suitable for a wide range of applications.
  • Surge Protection: The LNBTVS4-220 is designed to handle surge currents, thus ensuring protection against transient overvoltage events such as lightning strikes, inductive load switching, and others.
  • Low Clamping Voltage: Upon detecting a voltage spike, the TVS diode clamps the overvoltage to a safe level within nanoseconds, thereby protecting the downstream circuitry from high-voltage stress.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the LNBTVS4-220 offers reliable performance over its lifespan, making it a trusted component in critical applications.
  • Package: Available in a compact, surface-mount SMC package, the LNBTVS4-220 is suitable for use in space-constrained applications while also offering ease of integration into existing PCB designs.
  • Compliance: The product complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, confirming its capability to withstand ESD and surge transients.

Applications

The LNBTVS4-220 is versatile and can be used across various sectors, including:

  • Telecommunications equipment
  • Consumer electronics
  • Computer systems
  • Industrial control systems
  • Networking devices
  • And other applications where transient voltage protection is critical.

With its robust protection features and STMicroelectronics' reputation for quality, the LNBTVS4-220 is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ €0.3740 €59.8474
385+ €0.3069 €118.1711
595+ €0.2974 €176.9546
820+ €0.2879 €236.0515
1,060+ €0.2782 €294.8401
1,415+ €0.2494 €352.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention