Products specifications

Win Source Part Number 1059779-FRMG1211F
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FRMG1211F CAD Model

Description

Introducing the STMicroelectronics FRMG1211F Product

The FRMG1211F is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the development and manufacturing of electronic components. This product is designed to cater to the demanding needs of modern electronic applications, providing both reliability and performance.

Key Features

  • High Performance: The FRMG1211F is built to deliver exceptional performance, making it suitable for high-speed and high-frequency operations in a variety of applications.
  • Energy Efficiency: With energy conservation being a critical factor in electronics design, the FRMG1211F is engineered to operate with maximum efficiency, minimizing power loss and heat generation.
  • Durability: STMicroelectronics has a reputation for producing robust components, and the FRMG1211F is no exception. It is designed to withstand harsh conditions and provide a long operational life.
  • Compact Design: The FRMG1211F comes in a compact package, allowing for integration into systems where space is at a premium without sacrificing performance.

Applications

The versatility of the FRMG1211F makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Power management solutions

Technical Specifications

The FRMG1211F boasts an impressive set of technical specifications that enable it to meet the rigorous demands of contemporary electronic devices:

  • Voltage ratings suitable for various applications
  • High current handling capabilities
  • Low on-resistance to ensure efficient operation
  • Fast switching speeds to support high-frequency circuits

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also comprehensive support for their components. The FRMG1211F is backed by the company's extensive technical documentation, application notes, and a dedicated support team to assist with integration and troubleshooting.

In summary, the FRMG1211F from STMicroelectronics represents a blend of innovation, efficiency, and reliability, making it a smart choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T
Protek Devices
Need more? Email Us
ECAD model for GBLC05CDN-LF-T7
Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Renesas Electronics America
IC AUDIO CODEC 8CH HD 3.3V 48QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
ECAD model for IDTSTAC9227X3TAEB4XR
Broadcom Limited
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin CDIP
Need more? Email Us
ECAD model for HCPL-5631#200
Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D
Samtec Inc.
Need more? Email Us
ECAD model for IDSS-32-S-06.00-T-P32-G-ST

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention