EN
  • EN
  • DE

LPS25HTR

Part No LPS25HTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description IC MEMS PRESSURE SENSOR 10HCLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Pressure Type Absolute
Operating Pressure 3.77 PSI ~ 18.27 PSI (26 kPa ~ 126 kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.015 PSI (±0.1 kPa)
Operating Supply Voltage 1.7 V ~ 3.6 V
Port Style No Port
Features Temperature Compensated
Termination Style Surface Mount
Maximum Pressure 290.08 PSI (2000 kPa)
Operating Temperature Range -30°C ~ 105°C
Package 10-TFLGA
Manufacturer Package 10-HCLGA (2.5x2.5)
Manufacturer Homepage www.st.com
Win Source Part Number 746854-LPS25HTR
Popularity Medium
Supply and Demand Status Balance
Family Name LPS25H
Introduction Date January 14, 2014
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LPS25HTR CAD Model

Description

LPS25HTR Pressure Sensor from STMicroelectronics

The LPS25HTR is a state-of-the-art pressure sensor manufactured by STMicroelectronics, designed to deliver high-precision readings for a wide range of applications. This compact sensor is part of ST's LPS25H series, and it stands out for its robust performance, reliability, and versatility in various environmental conditions.

At the heart of the LPS25HTR lies a piezoresistive pressure sensor which is capable of measuring pressure from 260 to 1260 hPa, making it an ideal choice for both personal and industrial applications. It is particularly well-suited for weather station equipment, altimeters and barometers in portable devices, GPS applications, and various other pressure-sensitive functionalities.

The sensor integrates a temperature compensation feature that ensures accurate pressure measurements over a wide temperature range. This is crucial for applications that operate under variable environmental conditions and require consistent performance without the need for external calibration.

One of the key advantages of the LPS25HTR is its high data rate capability, which allows for fast pressure and temperature output data (up to 25Hz). This is complemented by its ultra-low-power operational mode, which significantly reduces power consumption, thereby extending the battery life of portable devices.

The LPS25HTR comes in a small and convenient HCLGA package (Holed Capsule LGA), with a footprint of only 3.0 x 3.0 mm and a height of 1.0 mm, which is perfect for space-constrained applications. Its robust design ensures excellent stability and reliability over time, even when subjected to mechanical stress during board assembly or due to thermal excursions.

Communication with the LPS25HTR is achieved through a high-speed I²C/SPI digital interface, providing ease of integration with most microcontrollers. The sensor also includes a FIFO (First In, First Out) buffer that can store up to 32 pressure and temperature samples, reducing the host processor's workload and power consumption.

In summary, the LPS25HTR from STMicroelectronics is a versatile and precise pressure sensor that offers a unique blend of performance, power efficiency, and compactness, making it an excellent choice for a myriad of modern sensing applications.

You May Also Be Interested in

Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess