EN
  • EN
  • DE

LPY550AL

Part No LPY550AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DUAL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±500
Sensitivity (mV/°/s) 2
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LPY550
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 621641-LPY550AL
Ultra Librarian 3D Model Ultra Librarian LPY550AL CAD Model

Description

The LPY550AL from STMicroelectronics is a high-performance dual-axis gyroscope designed to provide precise angular rate measurement in a variety of applications. This compact and versatile sensor module is ideal for enhancing the performance of motion-sensitive devices, offering robust and reliable readings with a high degree of accuracy.

Key Features

  • Measurement Range: The LPY550AL is capable of measuring angular rates with a full-scale range of ±500 degrees per second (dps) on the yaw (Z) axis and ±2000 dps on the pitch (X) axis, making it suitable for high-dynamic applications.
  • Sensitivity: It offers excellent sensitivity levels, ensuring that even the slightest movements are accurately captured.
  • Stability: The sensor provides high stability over time and temperature, ensuring consistent performance and reliability.
  • Power Consumption: Designed with power efficiency in mind, the LPY550AL operates at low power, making it suitable for battery-powered devices.
  • Output Interface: The sensor includes an analog output for each axis, allowing for easy integration with most microcontrollers and analog-to-digital converters.
  • Embedded Features: It comes with embedded self-test capability that verifies the sensor integrity and functionality.

Applications

The versatility of the LPY550AL makes it an excellent choice for a wide range of applications, including:

  • Enhanced gaming and virtual reality experiences
  • GPS navigation systems
  • Robotics and unmanned vehicles
  • Stabilization systems for cameras and drones
  • Industrial control systems
  • Sports and health devices

Technical Specifications

With dimensions of 5.0 x 5.0 x 1.5 mm, the LPY550AL is a compact module that is easy to integrate into existing and new designs. Its operating temperature range of -40°C to +85°C ensures that it can function in a wide variety of environments. The gyroscope operates on a supply voltage of 2.7V to 3.6V, making it compatible with most standard power supplies.

The LPY550AL gyroscope module is a testament to STMicroelectronics' commitment to providing cutting-edge technology that enhances the capabilities and performance of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess