EN
  • EN
  • DE

LPR4150AL

Part No LPR4150AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYRO 1500DEG/S 0.67MV 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±1500, 6000
Sensitivity (mV/°/s) 0.67 ~ 0.167
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Features Adjustable Bandwidth, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-TFLGA
Base Product Number LPR4150
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 878036-LPR4150AL
Ultra Librarian 3D Model Ultra Librarian LPR4150AL CAD Model

Description

STMicroelectronics LPR4150AL Dual-Axis Gyroscope

The LPR4150AL from STMicroelectronics is a cutting-edge, dual-axis gyroscope designed to deliver high-precision angular rate sensing in a miniature form factor. This MEMS (Micro-Electro-Mechanical Systems) sensor targets a wide array of applications, from gaming and virtual reality to automotive navigation and industrial systems, where reliable and accurate motion detection is crucial.

Key Features

  • Two-Axis Sensing: The LPR4150AL is capable of measuring angular rates along both pitch and roll axes, providing comprehensive motion tracking.
  • High Sensitivity: With a sensitivity range of ±300 degrees per second, this gyroscope ensures precise measurements even in high-dynamic applications.
  • Stability: It offers excellent zero-rate level stability and low noise, ensuring accurate readings over time and temperature variations.
  • Compact Design: The small footprint of the LPR4150AL, encapsulated in a 5x5x1.5 mm LGA-16 package, makes it ideal for space-constrained applications.
  • Power Efficiency: Designed for low power consumption, it is suitable for battery-powered devices, contributing to longer operational life.
  • Analog Outputs: The gyroscope provides two analog outputs that can be easily interfaced with most ADCs, making it versatile for integration into a variety of systems.
  • Embedded Features: Includes a temperature sensor and a self-test capability that ensures the integrity of the sensor after assembly.

Applications

The versatility of the LPR4150AL allows it to be used in numerous applications, including:

  • Gaming and Virtual Reality Devices
  • Vehicle Navigation Systems
  • Robotics and Drones
  • Stabilization Systems
  • Industrial Control and Monitoring

Conclusion

The STMicroelectronics LPR4150AL represents a blend of performance, stability, and compactness, making it an ideal choice for developers and engineers seeking a reliable dual-axis gyroscope. With its robust feature set and versatility, it stands as a top-tier component for motion detection and control in a multitude of technological applications.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $192.6448
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0882 $63.0882
2+ $51.7647 $103.5294
3+ $50.1471 $150.4413
5+ $48.5294 $242.6470
6+ $46.9118 $281.4708
8+ $42.0588 $336.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,139 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess