EN
  • EN
  • DE

AIS2120SXTR

Part No AIS2120SXTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description DUAL-AXIS HI-G ACCELEROMETER FOR / Accelerometer Dual 120g 3.3V Automotive 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel package
Type Digital
Axis X, Y
Acceleration Range ±120g
Sensitivity (LSB/g) 68
Bandwidth 400Hz
Output Type SPI
Operating Supply Voltage 3.13 V ~ 3.47 V
Features Adjustable Bandwidth
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC
Win Source Part Number 768375-AIS2120SXTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name AIS2120SX
Introduction Date September 18, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AIS2120SXTR CAD Model

Description

The AIS2120SXTR is a state-of-the-art accelerometer designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-quality products. This particular accelerometer is part of the AIS2 family and is a high-performance device that provides precise motion sensing in a variety of applications.

With its compact and robust design, the AIS2120SXTR is a 2-axis linear accelerometer that offers outstanding flexibility and reliability for a wide range of applications, including automotive safety systems, industrial automation, and consumer electronics. Its small footprint and low power consumption make it an ideal choice for portable devices where space and energy efficiency are critical.

The device features a full-scale range of ±100g and can measure accelerations with output data rates from 0.5 Hz to 1 kHz. The high-g sensing capability makes it perfect for crash and impact detection, ensuring rapid response in critical situations. The AIS2120SXTR is also equipped with a temperature sensor and self-test function, which guarantees high accuracy and operational integrity.

Engineered for resilience, the AIS2120SXTR operates over a wide temperature range, ensuring consistent performance even in extreme conditions. Its high shock survivability up to 10,000g allows it to withstand rough handling and harsh environments. Additionally, the device is designed with an SPI/I2C digital interface for easy integration into various systems.

STMicroelectronics has also prioritized safety and environmental concerns by making the AIS2120SXTR compliant with RoHS and ECOPACK standards, ensuring it meets the latest environmental regulations. This commitment to sustainability, combined with the product's advanced capabilities, makes it a top choice for designers and engineers looking to incorporate reliable motion detection into their projects.

Overall, the AIS2120SXTR from STMicroelectronics exemplifies the company's dedication to innovation, quality, and environmental stewardship, offering a robust and versatile solution for advanced motion sensing requirements.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess