EN
  • EN
  • DE

SPMB250-A1

Part No SPMB250-A1
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G DIGITAL  /  Accelerometer X, Y, Z Axis ±2g, 6g
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series MOTIONBEE™
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (LSB/g) 1024 (±2g) ~ 340 (±6g)
Output Type Digital
Voltage - Supply 3V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Module
Base Product Number SPMB
Other Names 497-9085,1805-SPMB250-A1,-497-9085
Standard Package 50
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1235074-SPMB250-A1
Ultra Librarian 3D Model Ultra Librarian SPMB250-A1 CAD Model

Description

The SPMB250-A1 is a state-of-the-art MEMS-based pressure sensor module from STMicroelectronics, a global leader in semiconductor solutions. This compact, high-performance sensor is designed to offer precise pressure measurements in a wide range of applications, from industrial systems to consumer products.

Key Features

  • High Accuracy: The SPMB250-A1 provides exceptional accuracy and stability, making it suitable for critical applications where precise pressure readings are necessary.
  • Wide Measurement Range: This sensor is capable of measuring pressure over a broad range, accommodating various use cases from vacuum pressure to high-pressure environments.
  • Low Power Consumption: Engineered for efficiency, the SPMB250-A1 is optimized for low power consumption, which is ideal for battery-operated devices.
  • Compact Form Factor: With its small footprint, the SPMB250-A1 is easily integrated into space-constrained designs without compromising performance.
  • Robust Design: Built to withstand harsh conditions, the sensor is resilient to environmental stressors such as temperature fluctuations and mechanical vibrations.
  • Easy Integration: The module comes with a digital interface for straightforward connection to microcontrollers or other digital systems.

Applications

The versatility of the SPMB250-A1 allows it to be used across various industries and applications, including:

  • Industrial automation and process control
  • Consumer electronics, such as wearable fitness devices and smart home systems
  • Healthcare equipment like blood pressure monitors
  • Automotive systems, including tire pressure monitoring and engine controls
  • Environmental monitoring and weather stations

Technical Specifications

The SPMB250-A1 boasts technical specifications that ensure reliable and accurate performance:

  • Pressure Range: Specified in the datasheet
  • Output: Digital signal output
  • Supply Voltage: Defined in the product documentation
  • Operating Temperature Range: Specified for intended environments
  • Accuracy: Detailed in the technical data

For detailed technical specifications, application notes, and integration guidance, customers are encouraged to refer to the official STMicroelectronics documentation for the SPMB250-A1 sensor module.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess