EN
  • EN
  • DE

LSM303DLMTR

Part No LSM303DLMTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/MAG 3-AXIS I2C 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Sensor Type Accelerometer, Magnetometer, 3 Axis
Output Type I2C
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 133514-LSM303DLMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSM303DLMTR CAD Model

Description

STMicroelectronics LSM303DLMTR 3D Magnetometer and Accelerometer Module

The LSM303DLMTR from STMicroelectronics is a compact, high-precision module that combines a 3D digital linear acceleration sensor with a 3D digital magnetic sensor in one breakthrough package. This versatile module is designed to cater to the growing demand for advanced navigation and motion-sensitive features in consumer electronics.

The accelerometer component of the LSM303DLMTR is capable of measuring acceleration up to ±16 g, while the magnetometer offers a full-scale magnetic field detection range from ±1.3 to ±8.1 gauss. Both sensors feature 16-bit data output, ensuring high-resolution measurements that are essential for accurate motion detection and position tracking.

One of the key advantages of the LSM303DLMTR is its small form factor. Housed in an LGA package that measures just 3x3x1 mm, it is perfect for space-constrained applications such as smartphones, gaming devices, and wearable technology. Despite its small size, it is packed with powerful features like programmable interrupt generators for motion detection, magnetic field detection, and click/double-click recognition, which can be used to optimize power consumption by reducing the need for continuous data processing by the host controller.

Engineered for ease of integration, the LSM303DLMTR communicates with the host system via an I2C serial interface, allowing for straightforward connection to a microcontroller or processor. It also supports a wide operating voltage range from 2.16 to 3.6 V, making it compatible with a variety of power supply configurations.

STMicroelectronics has also prioritized power efficiency in the design of the LSM303DLMTR. The module includes power-down and sleep modes, which are instrumental in extending battery life in portable devices. Additionally, the LSM303DLMTR has embedded self-test capabilities that can verify the functioning of both sensors after the manufacturing process and during regular operation.

Overall, the LSM303DLMTR is a robust, high-performance module that provides a flexible solution for a wide range of applications requiring reliable 3D sensing capabilities. Its combination of advanced features, small size, and power efficiency makes it an ideal choice for the next generation of innovative, motion-enabled devices.

You May Also Be Interested in

TDK InvenSense
IMUs - Inertial Measurement Units
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $8.4220
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
NXP / Nexperia
XY DUAL-AXIS MEDIUM-G INERTIAL
Lowest to $3.9292
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess