EN
  • EN
  • DE

LSM330TR

Part No LSM330TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO I2C/SPI 24TFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 088137-LSM330TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LSM330
Introduction Date July 10, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian LSM330TR CAD Model

Description

STMicroelectronics LSM330TR Inertial Module

The LSM330TR from STMicroelectronics is a system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope tailored for the demands of the mobile and industrial markets. This compact inertial module is designed to provide a versatile, high-performance solution for a wide range of applications including gaming and virtual reality input devices, motion control with handheld terminals, GPS navigation systems, impact recognition and logging, and vibration monitoring and compensation.

Key Features

  • 3D Accelerometer: The LSM330TR includes a high precision 3-axis accelerometer that can measure acceleration up to ±16 g. It provides high-resolution output data and features several user-selectable full scales.
  • 3D Gyroscope: Alongside the accelerometer, this module incorporates a 3-axis digital gyroscope with a selectable full-scale range of ±250, ±500, ±2000 degrees per second, ensuring accurate angular rate measurement.
  • Embedded Intelligence: The LSM330TR has embedded features such as programmable finite state machines for motion recognition, free-fall detection, and a wide range of other motion-related features.
  • Power Efficiency: Designed with power efficiency in mind, the LSM330TR offers a normal mode and a power-down mode, allowing for reduced power consumption when high precision is not required.
  • Multi-Interface Capability: The module supports I2C and SPI serial interface options, providing flexibility for system design and ensuring easy integration into various system architectures.
  • Compact Form Factor: The LSM330TR comes in a land grid array (LGA) package that is both durable and suitable for space-constrained applications.

Applications

The LSM330TR is ideal for applications that require reliable and precise inertial data. It is particularly well-suited for:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Industrial Automation and Robotics
  • Health and Fitness Trackers
  • Unmanned Aerial Vehicles (UAVs)

With its robust performance, the LSM330TR provides an optimal combination of miniaturization, reliability, and accuracy, making it a top choice for designers and engineers looking to enhance their products with advanced motion sensing capabilities.

You May Also Be Interested in

CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $625.6254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess