EN
  • EN
  • DE

LSM6DSLUSTR

Part No LSM6DSLUSTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MOD SIP ACCEL/GYRO 3D 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Style SMD
Part Number Series LSM6D
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802941-LSM6DSLUSTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSLUSTR CAD Model

Description

The LSM6DSLUSTR is a state-of-the-art inertial module from the renowned manufacturer STMicroelectronics. This compact and versatile sensor combines a 3D digital accelerometer and a 3D digital gyroscope into a single package, providing a comprehensive solution for advanced motion tracking applications.

Key Features

  • High Accuracy: Features a full-scale acceleration range of ±2/±4/±8/±16 g and an angular rate range of ±125/±250/±500/±1000/±2000 dps, ensuring precise measurement for a variety of applications.
  • Advanced Power Management: Equipped with power-saving features and an energy-efficient design, the LSM6DSLUSTR is optimized for battery-powered devices, extending operational life without compromising performance.
  • Embedded Intelligence: The module includes a machine learning core, enabling on-chip classification of motion patterns which reduces data processing requirements for the host processor, thereby saving power and improving system efficiency.
  • Multi-Functionality: Offers a variety of embedded functions such as tilt detection, free-fall detection, and 6D/4D orientation, enhancing its utility in a multitude of motion-related tasks.
  • Compact Design: The LSM6DSLUSTR comes in a small and thin plastic land grid array (LGA) package, which allows for easy integration into space-constrained designs without sacrificing functionality.

Applications

With its robust feature set, the LSM6DSLUSTR is ideal for a wide array of applications, including:

  • Smartphones, Tablets, and Wearable Devices
  • Game and Virtual Reality Controllers
  • Navigation Systems and Drones
  • Industrial and Robotics Applications
  • Health and Fitness Trackers

Technical Specifications

Parameter Value
Acceleration Range ±2/±4/±8/±16 g
Angular Rate Range ±125/±250/±500/±1000/±2000 dps
Operating Voltage 1.71 V to 3.6 V
Interface I2C, SPI
Package LGA-14L

Overall, the LSM6DSLUSTR is a versatile and reliable choice for designers seeking an advanced motion sensor with a rich set of features and capabilities.

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2772 $52.4352
38+ $2.6890 $102.1820
58+ $2.6050 $151.0900
80+ $2.5209 $201.6720
103+ $2.4369 $251.0007
138+ $2.1848 $301.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess