Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1209937-M145026B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M145026B1 CAD Model

Description

The M145026B1 is a sophisticated integrated circuit designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This particular IC is part of a series that is crafted to provide efficient solutions for a wide array of electronic applications, including but not limited to, automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The M145026B1 is engineered to deliver exceptional performance, ensuring reliable operation in demanding environments.
  • Low Power Consumption: With energy efficiency in mind, this IC is optimized for low power consumption, making it ideal for battery-operated devices.
  • Versatility: Its design allows for seamless integration into various circuit configurations, offering flexibility for designers and engineers.
  • Durability: Manufactured with robust materials, the M145026B1 is built to withstand harsh conditions and provide a long service life.

Applications

The versatility of the M145026B1 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive systems, where reliability and endurance are paramount.
  • Industrial equipment that requires precise and stable electronic control.
  • Consumer electronics, where efficiency and compactness are highly valued.

Technical Specifications

The M145026B1 boasts a set of technical specifications that ensure its adaptability and performance in a variety of settings:

  • Operating Voltage Range: The IC operates within a specified voltage range, catering to different power supply standards.
  • Temperature Range: It is designed to function optimally across a wide temperature range, suitable for extreme conditions.
  • Package Type: The packaging of the M145026B1 is designed for easy mounting and integration into PCBs (Printed Circuit Boards).

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M145026B1 is no exception and is backed by comprehensive technical support and documentation. Customers can rely on the company's global network for assistance and resources to facilitate the development of their projects.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention