Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371432-M24128-BFMN6TP
Ultra Librarian 3D Model Ultra Librarian M24128-BFMN6TP CAD Model

Description

The M24128-BFMN6TP from STMicroelectronics is a high-performance, 128-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable non-volatile memory storage. With its small footprint and low-power operation, this EEPROM is ideal for modern electronic systems where space is at a premium and energy efficiency is paramount.

Key Features

  • Memory Size: 128 Kbits with an organization of 16,384 x 8 bits, providing ample storage for configuration parameters, setup data, or small application logs.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, allowing for easy integration with microcontrollers and other digital systems.
  • Write Cycle Time: Byte or page write in 5 ms max, enabling quick updates to stored data.
  • Write Cycles: High reliability with 1 million write cycles and 40-year data retention, ensuring the longevity of the stored information.
  • Supply Voltage: Wide range of supply voltage from 1.8 V to 5.5 V, accommodating various system power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: The device comes in an 8-lead, ultra-thin, small outline package (TSSOP), providing a compact solution for space-constrained applications.
  • ESD Protection: 4 kV HBM (Human Body Model) ESD protection, ensuring robustness and reliability in the presence of electrostatic discharges.

Applications

The M24128-BFMN6TP EEPROM is versatile and can be used in a variety of applications, including:

  • Portable devices and wearables
  • Medical equipment
  • Industrial and automation control systems
  • Consumer electronics
  • Automotive systems

With its combination of size, power efficiency, and robustness, the STMicroelectronics M24128-BFMN6TP EEPROM is a reliable choice for designers looking to add non-volatile memory to their next project.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 512KBIT I2C 8TSSOP
Lowest to $1.4961
ECAD model for M24512-DRDW8TP/K
Micron Technology Inc.
IC FLASH 256GBIT MMC / FLASH - NAND Memory IC 256Gb (32G x 8) MMC
Lowest to $119.7072
ECAD model for MTFC32GAPALGT-AIT
Micron Technology Inc.
IC DRAM 2GBIT PAR 208MHZ 60VFBGA
Lowest to $185.6000
ECAD model for MT46H128M16LFDD-48 IT:C TR
Micron Technology Inc.
NAND MCP 8G VFBGA / FLASH - NAND (SLC), DRAM - LPDDR4 Memory IC 4Gbit ONFI 25 ns 149-WFBGA (8x9.5)
Need more? Email Us
ECAD model for MT29GZ5A5BPGGA-046AIT.87J
Renesas Electronics America
EEPROM, 64KX8, SERIAL / Memory IC
Need more? Email Us
ECAD model for R1EX24512BSAS0I#S1
Rohm Semiconductor
IC EEPROM 1MBIT SPI 10MHZ 8SOP
Lowest to $2.4951
ECAD model for BR25A1MF-3MGE2
ISSI, Integrated Silicon Solution Inc
4Mb, Serial SRAM, 2.7V-3.6V, 45M / SRAM - Synchronous Memory IC 4Mbit SPI - Quad I/O, SDI 45 MHz 15 ns 8-SOIC
Lowest to $22.3283
ECAD model for IS62WVS5128GBLL-45NLI
Infineon Technologies
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ECAD model for S29GL01GT11DHIV10
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V67603S166PF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8932 $53.5920
140+ $0.7329 $102.6060
215+ $0.7100 $152.6500
295+ $0.6871 $202.6945
380+ $0.6642 $252.3960
505+ $0.5955 $300.7275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention