EN
  • EN
  • DE

MT29GZ5A5BPGGA-046AIT.87J

Part No MT29GZ5A5BPGGA-046AIT.87J
Manufacturer Micron Technology Inc.
Catalog Memory
Description NAND MCP 8G VFBGA / FLASH - NAND (SLC), DRAM - LPDDR4 Memory IC 4Gbit ONFI 25 ns 149-WFBGA (8x9.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Box
Product Status Active
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND (SLC), DRAM - LPDDR4
Memory Size 4Gbit
Memory Organization 512M x 8
Memory Interface ONFI
Write Cycle Time - Word, Page 30ns
Access Time 25 ns
Voltage - Supply 1.06V ~ 1.17V, 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 149-WFBGA
Supplier Device Package 149-WFBGA (8x9.5)
REACH Status REACH Unaffected
Win Source Part Number 1353906-MT29GZ5A5BPGGA-046AIT.87J
Ultra Librarian 3D Model Ultra Librarian MT29GZ5A5BPGGA-046AIT.87J CAD Model

Description

The MT29GZ5A5BPGGA-046AIT.87J is a memory module manufactured by Micron Technology Inc.

  • Type: Integrated Circuit (IC) Memory Module
  • Application: Automotive
  • Memory Size: 4Gbit
  • Memory Organization: 512M x 8
  • Memory Technology: SLC NAND flash memory and LPDDR4 DRAM
  • Voltage Supplies: 1.06V to 1.17V and 1.7V to 1.95V
  • Mounting Type: Surface Mount
  • Package: 149-WFBGA

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess