EN
  • EN
  • DE

MT36JSZ51272PZ-1G4G1

Part No MT36JSZ51272PZ-1G4G1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949088-MT36JSZ51272PZ-1G4G1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JSZ51272PZ-1G4G1 CAD Model

Description

The Micron MT36JSZ51272PZ-1G4G1 is a 4GB DDR3L ECC SODIMM. This memory module is specifically designed for applications that demand high reliability, low power consumption, and a compact form factor, such as embedded systems, industrial PCs, and mobile devices.

Applications

  • Embedded Systems
  • Industrial PCs
  • Networking Devices
  • Medical Devices
  • Mobile Devices

Features

  • 4GB Capacity
  • DDR3L Technology (Low Voltage)
  • ECC (Error Correcting Code)
  • SODIMM (Small Outline Dual Inline Memory Module)
  • PC3-12800 (1600 MHz) Speed
  • 204-Pin
  • 1.35V Operating Voltage

Benefits

  • Low Power Consumption: DDR3L technology operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and extending battery life.
  • Enhanced Reliability: ECC (Error Correcting Code) detects and corrects memory errors, preventing data corruption and system failures.
  • Compact Size: SODIMM form factor allows for easy integration into space-constrained applications.
  • Improved Performance: DDR3 technology provides faster data transfer rates compared to previous generations.
  • Industrial Grade: Designed to withstand harsh environments, ensuring reliable operation in demanding conditions.

Additional Details

The Micron MT36JSZ51272PZ-1G4G1 is a 204-pin DDR3L SDRAM module that operates at a low voltage of 1.35V. The ECC functionality is crucial for maintaining data integrity in mission-critical applications. Its SODIMM form factor makes it suitable for devices where space is limited. This module is designed to meet the demands of industrial and embedded applications, offering reliable performance even in challenging environments. It is well-suited for use in applications such as industrial automation, medical imaging, and transportation systems, where data accuracy and system uptime are essential.

This memory module is designed for systems needing a combination of reliability, low power consumption, and a small footprint. The ECC error correction is crucial in environments where data integrity cannot be compromised, while the DDR3L technology reduces power usage. This makes it ideal for mobile and embedded applications where battery life is a key concern. The rugged design ensures that the module can withstand harsh conditions, making it a dependable choice for industrial environments.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess