EN
  • EN
  • DE

IBM 00AR092 - 10m OM3 Fiber Cable (LC)

Part No IBM 00AR092 - 10m OM3 Fiber Cable (LC)
Manufacturer IBM
Catalog Cables
Description IBM LC-LC, OM3, 10m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1414938-IBM 00AR092 - 10m OM3 Fiber Cable (LC)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR092 - 10m OM3 Fiber Cable (LC) CAD Model

Description

The IBM 00AR092 is a 10-meter OM3 Fiber Cable fitted with LC connectors, engineered for the efficient transmission of high-speed data across network environments. OM3 fiber is a type of multimode optical fiber designed to carry multiple light signals simultaneously, offering enhanced bandwidth over significant distances. This particular cable is optimized for use in 10 Gigabit Ethernet applications, capable of handling the demanding data throughput requirements of modern data centers and high-performance computing environments. With its LC (Lucent Connector) interface, the 00AR092 ensures a secure and stable connection, minimizing data loss and signal degradation. The use of optical fiber technology over traditional copper cabling solutions offers several advantages, including resistance to electromagnetic interference, increased data security, and the ability to cover longer distances without compromising the speed or quality of the data being transmitted. This makes the IBM 00AR092 an ideal solution for enterprises that demand high levels of data integrity and transmission speed, particularly in applications such as cloud computing, virtualization, and storage area networking. Moreover, its compliance with the OM3 standard guarantees compatibility with a broad range of networking equipment, providing a versatile and future-proof solution for expanding enterprise networks.

You May Also Be Interested in

NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess