EN
  • EN
  • DE

BUK9M31-60ELX

Part No BUK9M31-60ELX
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description SINGLE N-CHANNEL 60 V, 21 MOHM L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 20.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 37 nC @ 10 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 1867 pF @ 25 V
Power Dissipation (Max) 62W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package LFPAK33
Package / Case SOT-1210, 8-LFPAK33 (5-Lead)
Ultra Librarian 3D Model Ultra Librarian BUK9M31-60ELX CAD Model

Description

SOT-1210, 8-LFPAK33 (5-Lead)

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess