EN
  • EN
  • DE

M24C04-MN6

Part No M24C04-MN6
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24C04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880519-M24C04-MN6
Ultra Librarian 3D Model Ultra Librarian M24C04-MN6 CAD Model

Description

STMicroelectronics M24C04-MN6 EEPROM

The M24C04-MN6 is a 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, designed for flexible, non-volatile storage solutions in a wide range of electronic applications. This EEPROM device is part of the M24C series, which is known for its reliability and ease of integration into various circuit designs.

With an organization of 512 x 8 bits, the M24C04-MN6 allows for efficient storage of configuration settings, calibration data, or small application datasets. The device operates across a voltage range of 2.5V to 5.5V, making it suitable for use in both low-power and standard digital circuits. Its I²C-compatible serial interface facilitates simple communication with microcontrollers and processors, enabling fast data transfer rates while minimizing pin count and board space.

The M24C04-MN6 supports a bidirectional two-wire bus and a clock frequency of up to 400 kHz in the fast mode, allowing for seamless integration into systems requiring quick data access and updates. Furthermore, the EEPROM comes with write control features, including byte and page write (up to 16 bytes), ensuring precise data management and preventing accidental data corruption.

One of the key advantages of this EEPROM is its endurance, with the M24C04-MN6 offering up to 1 million write cycles and a data retention period of 40 years. This durability ensures that the data remains secure and intact over the product's lifespan, even under frequent write operations. Additionally, the device is equipped with an automatic write cycle time-out, with a typical write cycle time of 5 ms, enhancing data integrity during power fluctuations or unexpected disruptions.

The M24C04-MN6 comes in a compact SO-8 package, which is ideal for space-constrained applications. Its compatibility with the industrial temperature range of -40°C to +85°C allows for operation in harsh environments, making it a versatile choice for industrial, automotive, and consumer electronics.

In summary, the STMicroelectronics M24C04-MN6 EEPROM offers a robust and reliable storage solution with its high endurance, wide voltage range, and convenient serial interface, making it an excellent choice for designers looking to add non-volatile memory to their electronic systems.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess