Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210051-M25P05
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P05 CAD Model

Description

M25P05 - Serial Flash Memory from STMicroelectronics

The M25P05 is a 512 Kbit (64K x 8) Serial Flash Memory, which is a part of the high-performance M25P series from STMicroelectronics. This memory module is designed with a focus on high-speed data transfer, low power consumption, and a small form factor, making it an ideal choice for a wide range of applications in the consumer, industrial, and telecommunications sectors.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Operating Voltage: 2.7V to 3.6V
  • High Performance: Up to 75 MHz clock frequency
  • Write Protect: Hardware and software protection of the whole memory or specific sectors
  • Programming: Page Program (up to 256 bytes) in 1.5ms (typical)
  • Erase Cycles: 20,000 cycles per sector/100,000 cycles per device
  • Data Retention: 20 years of data retention

Advanced Security Features

The M25P05 comes equipped with advanced security features that ensure the protection of your data. It includes a hardware lock to prevent accidental program or erase operations on the device. Furthermore, it supports a 64-bit unique ID for each device, which can be used for system-level protection or device authentication.

Flexible and Efficient Design

This memory module is designed to enable flexible and efficient design integration. Its small package size and low pin-count interface help reduce the overall system cost and board space. The M25P05 also supports Deep Power-down mode, significantly reducing the power consumption when the device is not in active use.

Applications

The versatile nature of the M25P05 allows it to be used across a multitude of applications such as:

  • Mobile devices
  • Bluetooth modules
  • GPS systems
  • Set-top boxes
  • Embedded microcontrollers
  • Networking and telecommunications equipment

With its robust design and proven reliability, the M25P05 from STMicroelectronics is a solid choice for designers looking to incorporate a non-volatile memory solution into their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7684 $65.3140
210+ $0.6300 $132.3000
320+ $0.6106 $195.3920
440+ $0.5911 $260.0840
570+ $0.5718 $325.9260
760+ $0.5123 $389.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,020 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention