EN
  • EN
  • DE

M25P05AV

Part No M25P05AV
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 754536-M25P05AV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P05AV CAD Model

Description

The M25P05AV is a 512 Kbit (64K x 8) serial Flash memory device designed and manufactured by STMicroelectronics. It is part of the M25P series, which is known for providing flexible and programmable memory solutions. The M25P05AV is particularly suitable for a wide range of applications where reliable and low-power non-volatile memory storage is essential.

Key Features

  • Memory Size: 512 Kbits of memory capacity, organized as 64K bytes.
  • Serial Interface: SPI-compatible serial bus interface for easy integration with a wide range of microcontrollers and processors.
  • Programming and Erase Speed: Fast program and erase capabilities with page program and sector erase functions.
  • Supply Voltage Range: Operates across a wide range of supply voltages from 2.7V to 3.6V, making it versatile for various system designs.
  • Performance: High-performance read and write operations with clock frequencies up to 25 MHz.
  • Security: Features write protection mechanisms to safeguard the stored data against unintended modifications.
  • Endurance: High cycling endurance and data retention for long-term reliability.
  • Temperature Range: Industrial temperature range support from -40°C to +85°C.

Applications

The M25P05AV is designed for applications that require fast and reliable data storage. Its robust design and high endurance make it an excellent choice for:

  • Mobile devices
  • Embedded systems
  • Networking equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Product Summary

The STMicroelectronics M25P05AV serial Flash memory provides an optimal solution for systems that need a dependable, low-power, and high-speed non-volatile memory. With its industry-standard SPI interface and advanced features for data security and device protection, the M25P05AV is a go-to choice for designers looking to enhance their product's performance and reliability.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7427 $62.9708
9+ $12.9175 $116.2575
14+ $12.5133 $175.1862
20+ $12.1102 $242.2040
25+ $11.7059 $292.6475
34+ $10.4955 $356.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess