Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210062-M25P16
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P16 CAD Model

Description

STMicroelectronics M25P16 Serial Flash Memory

The M25P16 is a 16Mb (2MB) serial Flash memory device with advanced write protection mechanisms, produced by STMicroelectronics. It operates on a 2.7 to 3.6V supply voltage, making it suitable for a wide range of applications, including those that require low power consumption. The memory is organized into 8,192 pages of 256 bytes each, allowing for efficient data management and storage.

This Flash memory features a high-speed SPI-compatible bus interface, enabling fast data transfer rates that are essential for high-performance applications. The read operations can be performed at a frequency of up to 75 MHz, ensuring quick access to stored data. Additionally, the M25P16 supports both Standard and Dual SPI operation, which enhances the flexibility and efficiency of the memory interface.

One of the key attributes of the M25P16 is its robust security features. It includes write protection that can be enforced by hardware through the Write Protect (W) pin, as well as software through the status register's write protect bits. This dual-layer protection ensures that critical data remains secure against unintended write operations or tampering.

The device also offers flexible programming options, with page program (up to 256 bytes) and sector erase (512Kb) capabilities. This flexibility allows for efficient updating of memory content without the need to erase and reprogram large blocks of data, leading to a more streamlined and faster programming process.

In terms of reliability, the M25P16 comes with an endurance of 100,000 write cycles per sector and a data retention period of 20 years, ensuring the persistence of data over an extended period. The device is also compliant with the highest quality standards and is RoHS compliant, making it an environmentally friendly choice for developers and manufacturers.

To summarize, the M25P16 Serial Flash Memory from STMicroelectronics is a high-performance, secure, and reliable solution for a multitude of applications that require efficient serial non-volatile memory storage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention