EN
  • EN
  • DE
  • IT

M27C2001-15F1L

Part No M27C2001-15F1L
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009
Reference case DIP-32
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724877-M27C2001-15F1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C2001-15F1L CAD Model

Description

The M27C2001-15F1L is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) device from STMicroelectronics, renowned for its reliability and performance in storing firmware or software that does not need to be altered frequently. This particular model is designed with a 32-pin DIP (Dual In-line Package) configuration, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Capacity: The device offers a storage capacity of 2 Megabits, organized as 256K by 8 bits, allowing ample space for complex programs or system boot code.
  • Access Time: With an access time of 150ns, the M27C2001-15F1L ensures quick data retrieval, contributing to the overall efficiency of systems it is integrated into.
  • Programming Voltage: It supports a 12.5V programming voltage, which is standard for EPROM technology, facilitating compatibility with a wide range of EPROM programmers.
  • Operating Modes: The device features two main operating modes - read and programming mode, providing versatility in usage.
  • Temperature Range: It operates within an extended temperature range, making it suitable for environments that experience varying temperature conditions.
  • Package: The 32-pin DIP package allows for through-hole mounting, which is robust and preferred for applications where endurance is critical.

Applications

The M27C2001-15F1L EPROM is ideal for applications where long-term data retention is required without the need for frequent updates. Its typical applications include:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics, such as engine control units
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics, such as gaming consoles and home appliances

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M27C2001-15F1L EPROM is manufactured with the company's proven fabrication process, ensuring high reliability and performance consistency. Each device undergoes rigorous testing to guarantee it meets the stringent standards expected by the industry.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7295 $175.2865
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess