EN
  • EN
  • DE

M29F080A-120N1

Part No M29F080A-120N1
Manufacturer STMicroelectronics
Catalog Flash
Description Flash, 1MX8, 90ns, PDSO40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 1 MB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1073582-M29F080A-120N1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F080A-120N1 CAD Model

Description

The M29F080A-120N1 is a high-speed 8 Mbit (1MB) Flash memory device produced by STMicroelectronics, designed for a wide range of applications that require fast read and write operations and reliable data storage. This non-volatile memory component is an ideal choice for embedded systems, automotive electronics, and various other industrial and consumer applications.

Key Features

  • Memory Capacity: 8 Mbit (1M x 8 bits)
  • Access Time: 120 ns
  • Operating Voltage: 4.5V to 5.5V
  • Programming Voltage: 12V
  • Temperature Range: -40°C to +85°C
  • Package: TSOP40 (Thin Small Outline Package)

Performance and Reliability

The M29F080A-120N1 boasts an access time of 120 nanoseconds, allowing for swift data retrieval, which is crucial for time-sensitive applications. The device operates within a standard voltage range of 4.5V to 5.5V, with a programming voltage of 12V, ensuring compatibility with a broad spectrum of electronic systems.

Designed to endure extreme environmental conditions, it operates reliably across a wide temperature range from -40°C to +85°C, making it suitable for use in challenging outdoor or automotive environments where temperature fluctuations are common.

Programming and Erasure

The M29F080A-120N1 features flexible sector architecture with sector protection, allowing for secure data storage and preventing unintentional overwrites or erasure. The memory can be erased and reprogrammed in-system or with standard EPROM programmers, providing designers with the flexibility to update firmware or data as required.

Compatibility and Applications

This Flash memory is designed to be pin-to-pin compatible with a wide range of other Flash memories, facilitating easy upgrades and replacements. Its robust feature set makes it particularly well-suited for applications such as digital cameras, personal digital assistants (PDAs), gaming devices, and other portable electronics that demand reliable and durable memory storage solutions.

Conclusion

The STMicroelectronics M29F080A-120N1 represents a blend of performance, reliability, and flexibility, making it an excellent choice for developers and manufacturers seeking a dependable Flash memory solution. Its fast access time, robust temperature tolerance, and flexible programming capabilities ensure that it can meet the demands of a wide array of applications.

You May Also Be Interested in

Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess