Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90 ns 40-TSOP
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 40-TFSOP (0.724", 18.40mm Width)
Case / Package 40-TSOP
Family Name M29F080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0071
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924783-M29F080D90N1
Ultra Librarian 3D Model Ultra Librarian M29F080D90N1 CAD Model

Description

STMicroelectronics M29F080D90N1 Flash Memory

The M29F080D90N1 is a high-speed 8 Mbit (1Mb x8) non-volatile flash memory module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This memory device is built using advanced 90nm process technology, ensuring reliable data storage and quick access times for a wide range of applications.

Key Features

  • Memory Size: 8 Mbit (1Mb x8), allowing for ample storage space for firmware, boot code, or user data.
  • Access Time: The device boasts a fast access time, facilitating quick read operations which is critical for performance-sensitive applications.
  • Programming Time: Features an efficient programming time, making it suitable for both in-system programming and rapid production programming.
  • Boot Block: Includes a boot block that enables secure storage of boot code, which is protected during memory erase and program operations.
  • Low Power Consumption: Designed for low power consumption, making it an ideal choice for battery-powered and power-conscious designs.
  • Operating Voltage: Supports a wide range of operating voltages, which provides flexibility for use in various system designs.
  • Temperature Range: Operates across an extended temperature range, ensuring reliability and performance under varied environmental conditions.
  • Package: Available in a standard TSOP (Thin Small Outline Package), which is suitable for conventional PCB mounting techniques.

Applications

The M29F080D90N1 is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices
  • Industrial control systems

With its robust design and advanced features, the M29F080D90N1 from STMicroelectronics is a reliable choice for designers and engineers looking for a high-quality flash memory solution. Whether it's for storing critical system firmware or user data, this flash memory module is engineered to meet the demands of today's sophisticated electronic devices.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ECAD model for K9F4G08U0DSCB0000
Texas Instruments
128KX8 FLASH 12V PROM, 120ns Electrically-Erasable
Need more? Email Us
ECAD model for TMS28F010A-12C4FML
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
ECAD model for JS29F32B08JCME2 S LHE7
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.5582
ECAD model for GD25WD20CTIGR
Kingston
512GB microSDXC(TF) CANVAS Select Plus w/Adapter
Need more? Email Us
ECAD model for SDCS3/512GB
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
ECAD model for GD25Q16CWIGR
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $54.3053
ECAD model for JS28F00AM29AWHB
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/EU
Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention