EN
  • EN
  • DE

TMS28F010A-12C4FML

Part No TMS28F010A-12C4FML
Manufacturer Texas Instruments
Catalog Flash
Description 128KX8 FLASH 12V PROM, 120ns Electrically-Erasable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1030149-TMS28F010A-12C4FML
Categories Flash
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F010A-12C4FML CAD Model

Description

Introducing the TMS28F010A-12C4FML Flash Memory from Texas Instruments

The TMS28F010A-12C4FML is a high-performance flash memory device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a robust storage solution for a wide range of applications, including industrial, automotive, and consumer electronics. With its fast access time and reliable data retention, the TMS28F010A-12C4FML is an excellent choice for designers looking to integrate non-volatile memory into their systems.

Key Features:

  • Capacity: The TMS28F010A-12C4FML provides a substantial 1 Megabit (128K x 8) of memory, allowing ample space for firmware, boot code, or data logging.
  • Speed: With a 120 ns access time, this flash memory device enables quick read operations, ensuring efficient performance for time-sensitive tasks.
  • Package: Encased in a 32-pin PLCC (Plastic Leaded Chip Carrier), the TMS28F010A-12C4FML is designed for surface mounting, saving valuable board space and simplifying the manufacturing process.
  • Temperature Range: It operates reliably across a wide temperature range, making it suitable for various environments, from commercial to industrial.
  • Programming: The device offers byte and page write capabilities, providing flexibility for in-system code and data updates.
  • Endurance: Texas Instruments guarantees high endurance with the TMS28F010A-12C4FML, ensuring that it can withstand a significant number of program and erase cycles.
  • Data Retention: Designed for long-term data storage, the device promises excellent data retention characteristics.
  • Power Consumption: Low power consumption in both active and standby modes makes it an energy-efficient choice for battery-powered applications.

Applications:

The versatility of the TMS28F010A-12C4FML makes it suitable for a diverse array of applications, including:

  • Embedded systems requiring a reliable boot memory
  • Automotive electronics needing durable and fast access memory
  • Industrial control systems for process monitoring and data logging
  • Telecommunication infrastructure where non-volatile memory is essential
  • Consumer electronics such as smart appliances and IoT devices

Overall, the TMS28F010A-12C4FML from Texas Instruments represents a dependable and efficient solution for system designers requiring a high-quality flash memory component. Its combination of speed, capacity, and reliability makes it a top choice for a multitude of memory storage applications.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess