EN
  • EN
  • DE

M29F800DB

Part No M29F800DB
Manufacturer STMicroelectronics
Description 8 Mbit (1Mb x8 or 512Kb x16, Boot Block) 5V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210243-M29F800DB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F800DB CAD Model

Description

The M29F800DB is a high-speed 8 Mbit (1MB) Flash memory device, produced by STMicroelectronics, that provides robust storage solutions for a wide array of electronic applications. This non-volatile memory chip is organized as 1M x8 or 512K x16, allowing flexibility for systems requiring specific bus configurations.

Key Features

  • Memory Size: 8 Mbit (1M x 8 or 512K x 16)
  • Boot Block: Top or bottom boot block options available for system flexibility
  • Access Time: Fast read access time down to 70ns, enabling high-speed operations
  • Programming Time: Typical 10µs per byte/word programming time for efficient writing processes
  • Operating Voltage: 4.5V to 5.5V, suitable for a wide range of applications
  • Operating Temperature: Ranges from -40°C to +85°C, ensuring reliability under various environmental conditions

Advanced Features

The M29F800DB includes an array of advanced features that enhance its performance and reliability. It offers a flexible block locking mechanism, which allows the system to write-protect specific memory sections, ensuring critical data integrity. The chip also supports a status register that provides details on the device status, facilitating efficient system management.

Applications

With its robust feature set, the M29F800DB is ideal for applications that require reliable and durable storage, such as:

  • Embedded systems
  • Boot memory for personal computers and laptops
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics ensures the highest quality and reliability for the M29F800DB Flash memory. The device undergoes rigorous testing and quality control processes to meet the stringent requirements of the industry. This commitment to excellence ensures that the M29F800DB is a trusted solution for manufacturers and developers seeking a reliable memory component.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess