Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210279-M29W320ET
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320ET CAD Model

Description

The M29W320ET from STMicroelectronics is a high-speed, 32-megabit (4MB) Flash memory device that combines the flexibility of erasable programmable read-only memory (EPROM) with the durability and speed of Flash technology. This non-volatile memory chip is designed for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and other electronic devices where reliable and fast read/write access to data is essential.

Key Features

  • Memory Capacity: 32 Mbit (4 Mbyte) of memory storage, organized as 2M x16 or 4M x8, selectable by BYTE# pin.
  • Speed: Fast read access time, providing high-speed operation with a 70ns access time, enhancing the performance of 16/32-bit systems.
  • Programming: Word/Byte programming capabilities, offering a flexible and efficient way to update memory contents.
  • Block Erase: Uniform blocks of 64 Kbytes each, allowing for efficient memory management and easy data erasure when needed.
  • Boot Block: A top or bottom boot block is available for secure firmware applications, ensuring the integrity of the boot code.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, suitable for low-power applications.
  • Temperature Range: Industrial temperature ranges, making it reliable for use in harsh environments.
  • Compatibility: Compatible with JEDEC standards, ensuring interoperability with a wide range of systems and devices.

Applications

The versatility of the M29W320ET makes it an ideal choice for a plethora of applications, such as advanced mobile phones, set-top boxes, networking equipment, and other digital devices that require high-density, high-speed storage solutions. Its robustness and ease of integration make it a preferred choice for designers looking to enhance their systems with reliable non-volatile memory.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M29W320ET is no exception. It is designed to meet the high standards of reliability and endurance required in today's sophisticated electronic products. With its advanced features and proven technology, the M29W320ET is a testament to STMicroelectronics' leadership in the Flash memory market.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention