EN
  • EN
  • DE

M36L0R706

Part No M36L0R706
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715106-M36L0R706
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0R706 CAD Model

Description

The M36L0R706 from STMicroelectronics is a state-of-the-art, multi-interface memory solution designed for a wide array of applications that require high-speed, low-power, and reliable data storage. This product is part of STMicroelectronics' M36 series, which is renowned for its robustness and performance in challenging environments.

Key Features

  • Memory Capacity: The M36L0R706 boasts a substantial amount of memory, making it suitable for complex applications that require ample storage space.
  • Dual-interface Flexibility: This memory device offers a dual-interface feature, which includes a Serial Peripheral Interface (SPI) and a Parallel interface, providing versatility for various system design requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the M36L0R706 ensures minimal power usage, which is crucial for battery-powered devices.
  • High Data Transfer Rates: With its advanced architecture, the product supports high-speed data transfers, enabling quick read and write operations, which is essential for time-sensitive tasks.
  • Robust Data Retention: The M36L0R706 is engineered to offer excellent data retention, ensuring that data remains intact even in the face of power fluctuations or device power-offs.
  • Wide Temperature Range: It is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the M36L0R706 makes it an ideal choice for a variety of applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronics
  • Networking Devices
  • Internet of Things (IoT) Devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M36L0R706 is manufactured with the highest standards, ensuring that it meets the rigorous demands of the electronics industry. With its advanced design and built-in durability, the M36L0R706 is a reliable choice for designers looking to incorporate a robust memory component into their systems.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Micrel
Lowest to $9.8522
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess