EN
  • EN
  • DE

M41T00S

Part No M41T00S
Manufacturer STMicroelectronics
Description Serial Access Real-Time Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210568-M41T00S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T00S CAD Model

Description

The M41T00S from STMicroelectronics is a low-power, serial real-time clock (RTC) with a built-in 32.768 kHz oscillator. This highly integrated timekeeping device offers a wide range of features and benefits, making it ideal for applications that require accurate timekeeping, minimal power consumption, and compact design.

Key Features

  • Low Power Consumption: Designed for battery-powered applications, the M41T00S consumes very little power, which helps extend the life of your product's battery.
  • Serial Interface: The device uses an I2C serial interface for communication, allowing for easy integration into most microcontroller-based systems.
  • Accurate Timekeeping: It maintains accurate timekeeping down to seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation until 2100.
  • Programmable Alarm: A programmable alarm function is available, enabling the M41T00S to wake up the system at a predetermined time, which is crucial for scheduling tasks in embedded systems.
  • Additional Features: Includes a clock halt flag, low battery indicator, and oscillator stop detection, providing robust support for fault-tolerant designs.

Applications

The M41T00S is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Industrial control systems
  • Utility meters
  • Medical devices
  • Embedded systems

Technical Specifications

  • Voltage Range: 2.7V to 5.5V
  • Time Format: 24-hour or 12-hour format with AM/PM indicator
  • Package: The M41T00S comes in an 8-pin SOIC package, making it suitable for surface-mounted designs.

In summary, the STMicroelectronics M41T00S RTC is a highly reliable and feature-rich timekeeping solution that is perfect for systems where power efficiency and compactness are paramount. Its integration of a serial interface and programmable alarm makes it a flexible choice for designers looking to incorporate accurate timekeeping into their applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess